onsemi SMD 2.65 V Voltage Supervisor IC MC34164DM-3R2

Description
Voltage Supervisor, Micropower Undervoltage Sensing Circuit 2.65 V, Micro 8 lead Surface Mount, 4000-REEL Product overview: MC34164DM-3R2 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.65 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.65 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164DM-3R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Supervisor, Micropower Undervoltage Sensing Circuit 2.65 V, Micro 8 lead Surface Mount, 4000-REEL Product overview: MC34164DM-3R2 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.65 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.65 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164DM-3R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.65 V Voltage Supervisor IC
691-MC34164DM-3R2
SMD 2.65 V Voltage Supervisor IC 691-MC34164DM-3R2
Voltage Supervisor, Micropower Undervoltage Sensing Circuit 2.65 V, Micro 8 lead Surface Mount, 4000-REEL Product overview: MC34164DM-3R2 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.65 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.65 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164DM-3R2 can be used for catalog matching and distributor lookup.

Voltage Supervisor, Micropower Undervoltage Sensing Circuit 2.65 V, Micro 8 lead Surface Mount, 4000-REEL Product overview: MC34164DM-3R2 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.65 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.65 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164DM-3R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MC34164DM-3R2OS-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - MC34164DM-3R2 - 137679-MC34164DM-3R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC34164DM-3R2
137679-MC34164DM-3R2
PMIC - PMIC - Supervisors - MC34164DM-3R2 137679-MC34164DM-3R2
Manufacturer: ON Semiconductor Win Source Part Number: 137679-MC34164DM-3R2 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.71V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: Micro8

Manufacturer: ON Semiconductor
Win Source Part Number: 137679-MC34164DM-3R2
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.71V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: Micro8

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC34164DM-3R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC34164DM-3R2
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC34164DM-3R2
IC SUPERVISOR 1 CHANNEL MICRO8

IC SUPERVISOR 1 CHANNEL MICRO8

Supplier's Site
PMIC - Supervisors - MC34164DM-3R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC34164DM-3R2
PMIC - Supervisors MC34164DM-3R2
IC SUPERVISOR 1 CHANNEL MICRO8

IC SUPERVISOR 1 CHANNEL MICRO8

Supplier's Site Datasheet
Supervisors - MC34164DM-3R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC34164DM-3R2
Supervisors MC34164DM-3R2
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MC34164DM-3R2 MC34164DM-3R2OS-ND 137679-MC34164DM-3R2 MC34164DM-3R2 MC34164DM-3R2 MC34164DM-3R2
Product Name SMD 2.65 V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - MC34164DM-3R2 Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Type MSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Micro8 SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
IQ 24 µA
Supply Voltage 1 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1906529 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details