MC34164 - MICROPOWER UNDERVOLTAG Product overview: MC34164D-5G from Fairchild (onsemi) is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164D-5G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 044449-MC34164D-5G
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.33V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.33V, BIPolar, PDSO8
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.33V, BIPolar, PDSO8
VOLTAGE SENSING CIRCUIT, 32 uA, 10V, 8-SOIC; Threshold Voltage:4.27V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
MC34164 - MICROPOWER UNDERVOLTAG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MC34164D-5G | MC34164D-5GOS-ND | 044449-MC34164D-5G | MC34164D-5G | 26K4049 | MC34164D-5G | MC34164D-5G |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - MC34164D-5G | Voltage Sensing Circuit, 32 Ua, 10V, 8-Soic; Threshold Voltage Onsemi | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | ||||
| Type | Bulk | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; SOIC8NB | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Threshold | 4.33 volts | 4.33 volts | 4.33 volts | 4.27 volts | 4.33 volts | 4.33 volts | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |