The MC34163 series is a monolithic power switching regulator designed for step-up, step-down, and inverting applications. It operates with an input voltage range of 2.5 V to 40 V and can deliver output currents exceeding 3.0 A. The device features a controlled duty cycle oscillator, high gain voltage feedback comparators, and a driver with bootstrap capability to enhance efficiency. Protective mechanisms include cycle-by-cycle current limiting and internal thermal shutdown.
The regulator is housed in a 16-pin dual-in-line package, which facilitates improved thermal conduction. It also includes a low voltage indicator output for direct interfacing with microprocessor-based
STEP-UP/STEP-DOWN/IN
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26K4047 |
| Product Name | Step-Up/step-Down/invert Regulator, W16-Soic; Topology Onsemi |
| Input Voltage | 2.5 to 40 volts |