Voltage Supervisor, Universal Voltage Monitor, 8 LEAD PDIP, 50-TUBE Product overview: MC34161P from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34161P can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 132477-MC34161P
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Output: Open Drain or Open Collector
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP
IC SUPERVISOR 2 CHANNEL 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MC34161P | 132477-MC34161P | MC34161POS-ND | MC34161P | MC34161P |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - MC34161P | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 2 | 2; 2 | |||
| Type | PDIP | DIP; PDIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | |
| IQ | 560 µA |