onsemi Threshold Voltage Onsemi MC34161DR2G.

Description
Threshold Voltage:-; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:-; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Description
Threshold Voltage:-; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:-; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Threshold Voltage Onsemi - 29AC8164 - Newark, An Avnet Company
Chicago, IL, United States
Threshold Voltage Onsemi
29AC8164
Threshold Voltage Onsemi 29AC8164
Threshold Voltage:-; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:-; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Threshold Voltage:-; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:-; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 29AC8164
Product Name Threshold Voltage Onsemi
Number of Supplies 2; 2Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 1896856 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details