onsemi Supervisors MC34161DR2

Description
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MC34161DR2OSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - MC34161DR2 - 1218657-MC34161DR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC34161DR2
1218657-MC34161DR2
PMIC - PMIC - Supervisors - MC34161DR2 1218657-MC34161DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1218657-MC34161DR2 Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: MC34161 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1218657-MC34161DR2
Packaging: Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: MC34161
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SOIC Voltage Supervisor IC
691-MC34161DR2
SOIC Voltage Supervisor IC 691-MC34161DR2
Voltage Supervisor, Universal Voltage Monitor, SOIC-8 Narrow Body, 2500-REEL Product overview: MC34161DR2 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34161DR2 can be used for catalog matching and distributor lookup.

Voltage Supervisor, Universal Voltage Monitor, SOIC-8 Narrow Body, 2500-REEL Product overview: MC34161DR2 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34161DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MC34161DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC34161DR2
Supervisors MC34161DR2
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC34161DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC34161DR2
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC34161DR2
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - MC34161DR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC34161DR2
PMIC - Supervisors MC34161DR2
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MC34161DR2OSTR-ND 1218657-MC34161DR2 691-MC34161DR2 MC34161DR2 MC34161DR2 MC34161DR2
Product Name Supervisors PMIC - PMIC - Supervisors - MC34161DR2 SOIC Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Output Options Open Drain Open Drain; Inverting Open Drain Open Drain; Open Drain or Open Collector
Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901697 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details