IC SUPERVISOR 2 CHANNEL MICRO8
Supervisor Open Drain or Open Collector 2 Channel 8-MSOP
Supervisor Open Drain or Open Collector 2 Channel 8-MSOP
Voltage Supervisor, Universal Voltage Monitor, Micro 8 lead Surface Mount, 4000-REEL Product overview: MC34161DMR2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34161DMR2G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 2 Channel 8-MSOP
IC SUPERVISOR 2 CHANNEL MICRO8
Voltage Supervisor, Universal Voltage Monitor
IC SUPERVISOR 2 CHANNEL MICRO8
VOLTAGE MONITOR, 1.27V, MICRO-8; Threshold Voltage:1.27V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:Active-Low; Digital IC Case:MSOP; No. of Pins:8Pins; Delay Time:-; OperatingRoHS Compliant: Yes
Supervisory Circuits Universal Voltage Monitor
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 488-MC34161DMR2GDKR-ND | 691-MC34161DMR2G | MC34161DMR2G | MC34161DMR2G | 598-MC34161DMR2G | MC34161DMR2G | 30AC9840 | MC34161DMR2G |
| Product Name | Supervisors | SMD Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Voltage Supervisor, Universal Voltage Monitor | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Monitor, 1.27V, Micro-8; Threshold Voltage Onsemi | Supervisory Circuits |
| Output Options | Open Drain | Open Drain | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; TSSOP | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Number of Supplies | 2 | 2; 2 | 2; 2 | 2; 2Monitors |