Multi-Voltage Supervisor IC, 2-Voltage Monitor, SOIC-8, 2V-40V Product overview: MC34161DG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 40V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 40V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34161DG can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 074516-MC34161DG
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
MC34161DG, ANA UNIV VOLT MONITOR
MC34161DG, ANA UNIV VOLT MONITOR
MC34161DG, ANA UNIV VOLT MONITOR
IC SUPERVISOR 2 CHANNEL 8SOIC
Supervisory Circuits Universal Voltage Monitor
IC SUPERVISOR 2 CHANNEL 8SOIC
VOLTAGE MONITOR, 560 uA, 40V, 8-SOIC; Threshold Voltage:1.27V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:-; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; MSL:- RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MC34161DG | MC34161DGOS-ND | 074516-MC34161DG | 8062113P | 1250043 | MC34161DG | MC34161DG | MC34161DG | 98H0701 | MC34161DG |
| Product Name | 2V 40V SOIC Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - MC34161DG | Voltage Supervisors | Voltage Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Monitor, 560 Ua, 40V, 8-Soic; Threshold Voltage Onsemi | Supervisors |
| Number of Supplies | 2 | 2; 2 | 1 | 1 | 2; 2 | 2; 2Monitors | ||||
| Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; Soic | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| IQ | 560 µA | |||||||||
| Supply Voltage | 2 to 40 volts | 2 to 40 volts |