onsemi LDO 5V 100mA 40V Voltage Supervisor IC MC34160PG

Description
5V LDO Regulator, 100mA, PDIP, 7-40V In, 0-70°C Product overview: MC34160PG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, LDO, 5V, 100mA, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34160PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V LDO Regulator, 100mA, PDIP, 7-40V In, 0-70°C Product overview: MC34160PG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, LDO, 5V, 100mA, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34160PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO 5V 100mA 40V Voltage Supervisor IC
691-MC34160PG
LDO 5V 100mA 40V Voltage Supervisor IC 691-MC34160PG
5V LDO Regulator, 100mA, PDIP, 7-40V In, 0-70°C Product overview: MC34160PG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, LDO, 5V, 100mA, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34160PG can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, PDIP, 7-40V In, 0-70°C Product overview: MC34160PG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, LDO, 5V, 100mA, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34160PG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MC34160PGOS-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
MC34160PGOS-ND
Supervisors MC34160PGOS-ND
Supervisor Open Drain or Open Collector 1 Channel 16-PDIP

Supervisor Open Drain or Open Collector 1 Channel 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Supervisors - MC34160PG - 883434-MC34160PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC34160PG
883434-MC34160PG
PMIC - PMIC - Supervisors - MC34160PG 883434-MC34160PG
Manufacturer: ON Semiconductor Win Source Part Number: 883434-MC34160PG Operating Temperature Range: 0°C ~ 70°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: MC34160 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883434-MC34160PG
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC34160
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC34160PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC34160PG
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC34160PG
IC SUPERVISOR 1 CHANNEL 16DIP

IC SUPERVISOR 1 CHANNEL 16DIP

Supplier's Site
Supervisors - MC34160PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC34160PG
Supervisors MC34160PG
Supervisor Open Drain or Open Collector 1 Channel 16-PDIP

Supervisor Open Drain or Open Collector 1 Channel 16-PDIP

Buy Now Datasheet
PMIC - Supervisors - MC34160PG - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC34160PG
PMIC - Supervisors MC34160PG
IC SUPERVISOR 1 CHANNEL 16DIP

IC SUPERVISOR 1 CHANNEL 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MC34160PG MC34160PGOS-ND 883434-MC34160PG MC34160PG MC34160PG MC34160PG
Product Name LDO 5V 100mA 40V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - MC34160PG Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901306P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details