onsemi PMIC - PMIC - Supervisors - MC34160DWR2G MC34160DWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 124605-MC34160DWR2G Packaging: Reel - TR Type: Regulator/Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 124605-MC34160DWR2G Packaging: Reel - TR Type: Regulator/Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MC34160DWR2G - 124605-MC34160DWR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC34160DWR2G
124605-MC34160DWR2G
PMIC - PMIC - Supervisors - MC34160DWR2G 124605-MC34160DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 124605-MC34160DWR2G Packaging: Reel - TR Type: Regulator/Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 124605-MC34160DWR2G
Packaging: Reel - TR
Type: Regulator/Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC

Buy Now Datasheet
Singapore, Singapore
LDO 5V 100mA 40V Voltage Supervisor IC
691-MC34160DWR2G
LDO 5V 100mA 40V Voltage Supervisor IC 691-MC34160DWR2G
5V LDO Regulator, 100mA, 40V In, SOIC, 0-70°C Product overview: MC34160DWR2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, LDO, 5V, 100mA, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34160DWR2G can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, 40V In, SOIC, 0-70°C Product overview: MC34160DWR2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, LDO, 5V, 100mA, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34160DWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC34160DWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC34160DWR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC34160DWR2G
IC SUPERVISOR 1 CHANNEL 16SOIC

IC SUPERVISOR 1 CHANNEL 16SOIC

Supplier's Site
PMIC - Supervisors - MC34160DWR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC34160DWR2G
PMIC - Supervisors MC34160DWR2G
IC SUPERVISOR 1 CHANNEL 16SOIC

IC SUPERVISOR 1 CHANNEL 16SOIC

Supplier's Site Datasheet
Supervisors - MC34160DWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC34160DWR2G
Supervisors MC34160DWR2G
Supervisor Open Drain or Open Collector 1 Channel 16-SOIC

Supervisor Open Drain or Open Collector 1 Channel 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 124605-MC34160DWR2G 691-MC34160DWR2G MC34160DWR2G MC34160DWR2G MC34160DWR2G
Product Name PMIC - PMIC - Supervisors - MC34160DWR2G LDO 5V 100mA 40V Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922594 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
PMIC - PMIC - Battery Management - BQ2011KSN-D121 - 1153999-BQ2011KSN-D121 - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details