Dual Gate Driver IC, 1.5A, 18V, SOIC-8, 55ns PD Product overview: MC34152DG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A, 18V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, 18V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC34152DG can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
MOSFET DRIVER, HIGH SPEED, SOIC-8; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:1.5A; MSL:- RoHS Compliant: Yes
Gate Drivers 1.5A High Speed Dual Non-Inverting MOSFET
IC GATE DRVR LOW-SIDE 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MC34152DG | MC34152DGOS-ND | MC34152DG | 45J1221 | MC34152DG | MC34152DG |
| Product Name | Dual 1.5A 18V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet Driver, High Speed, Soic-8; No. Of Channels Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 12 volts | 6.1 to 18 volts | 6.1 to 18 volts | 18 to 6.1 volts | ||
| Fall Time | 32 ns | 32 ns | 32 ns | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | ||
| Driver Type | Low-side | Low-side | High-side |