Buffer/Inverter Based MOSFET Driver, 1.5A, BIPolar, PDIP8
Manufacturer: ON Semiconductor
Win Source Part Number: 138601-MC34151PG
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.6V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 6.5 V to 18 V
Rise and Fall Time: 31ns, 32ns
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MC34151PG | 138601-MC34151PG |
| Product Name | PMIC - PMIC - Gate Drivers - MC34151PG | |
| Package Type | DIP8 | SOT3; 8-PDIP |