Low-Side Gate Driver IC Inverting 8-PDIP
Low-Side Gate Driver IC Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MC34151POS-ND | MC34151P | MC34151P |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | |
| Output Configuration | Inverting | Inverting | |
| Output Current | 1.5 amps | 1.5 amps | |
| Supply Voltage | 6.5 to 18 volts | 6.5 to 18 volts | 18 to 6.5 volts |
| Rise Time | 31 ns | 31 ns |