Buffer/Inverter Based MOSFET Driver, 1.5A, BIPolar, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 104457-MC34151DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.6V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Family Name: MC34151
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 6.5 V to 18 V
Rise and Fall Time: 31ns, 32ns
Alternative Parts (Cross-Reference): ICL7667MTV-4; ICL7667MTV/883B; 5962-8766001PA;
Introduction Date: April 11, 2000
ECCN: EAR99
Country of Origin: Czech Republic, Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MC34151DR2G | 104457-MC34151DR2G |
| Product Name | PMIC - PMIC - Gate Drivers - MC34151DR2G | |
| Package Type | SOIC-8 | SOT3; 8-SOIC |