Dual MOSFET Gate Driver, SOIC-8, 1.5A, 18V Product overview: MC34151DG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A, 18V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, 18V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC34151DG can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers 1.5A High Speed Dual Inverting MOSFET
Low-Side Gate Driver IC Inverting 8-SOIC
MOSFET GATE DRIVER, DUAL, SOIC-8; No. of Channels:2Channels; Driver Configuration:-; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A; Input Delay:35ns RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MC34151DG | MC34151DGOS-ND | MC34151DG | MC34151DG | MC34151DG | 81Y6595 |
| Product Name | Dual 1.5A 18V SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Gate Driver, Dual, Soic-8; No. Of Channels Onsemi |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 12 volts | 6.5 to 18 volts | 18 to 6.5 volts | 6.5 to 18 volts | ||
| Fall Time | 32 ns | 32 ns | 32 ns | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Driver Type | Low-side | Low-side |