onsemi No. Of Amplifiers Onsemi MC34074ADR2G.

Description
No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Description
No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Onsemi - 23AC6875 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Onsemi
23AC6875
No. Of Amplifiers Onsemi 23AC6875
No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 23AC6875
Product Name No. Of Amplifiers Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 - 20 GHz (S, C, X, Ku, K Band) Driver Amplifier - CMD295C4 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Ceramic QFN
Operating Range Military
View Details
2 suppliers
 - LT1395CS5#TRPBF - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Current Sense Amplifier; Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23-5
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BSAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers