Manufacturer: ON Semiconductor
Win Source Part Number: 787772-MC34064P-5RPG
Packaging: Tape in Box
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.6V
Family Name: MC34064
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): MAX6808UR46-T; MAX6808UR46; MAX6808UA46; MAX6808UA46+;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Voltage Supervisor, Undervoltage Sensing Circuit, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MC34064P-5RPG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34064P-5RPG can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
IC SUPERVISOR 1 CHANNEL TO92-3
VOLTAGE SENSING, ACTIVE-LOW, TO-92-3; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low, Open-Collector; Digital IC Case:TO-92; No. of Pins:3Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 787772-MC34064P-5RPG | 691-MC34064P-5RPG | MC34064P-5RPGOSTB-ND | MC34064P-5RPG | 45J1213 | MC34064P-5RPG | MC34064P-5RPG |
| Product Name | PMIC - PMIC - Supervisors - MC34064P-5RPG | Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Voltage Sensing, Active-Low, To-92-3; Threshold Voltage Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | 1; 1Monitors | |||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Threshold | 4.6 volts | 4.6 volts | 4.61 volts | 4.6 volts | 4.6 volts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Type | TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-226-3, TO-92-3 Long Body (Formed Leads) |