Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Voltage Supervisor, Undervoltage Sensing Circuit, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MC34064P-5RM from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34064P-5RM can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC34064P-5RM-ND | 691-MC34064P-5RM | MC34064P-5RM | MC34064P-5RM | MC34064P-5RM |
| Product Name | Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | ||||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92-3 | TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-226-3, TO-92-3 Long Body (Formed Leads) |
| Threshold | 4.6 volts | 4.6 volts | 4.6 volts |