onsemi Voltage Supervisors MC34064P-5RAG

Description
MC34064P-5RAG, ANA UNDER 5V SENSE CRKT
Request a Quote Datasheet
Description
MC34064P-5RAG, ANA UNDER 5V SENSE CRKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 8062093P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
8062093P
Voltage Supervisors 8062093P
MC34064P-5RAG, ANA UNDER 5V SENSE CRKT

MC34064P-5RAG, ANA UNDER 5V SENSE CRKT

Supplier's Site
Voltage Supervisors - 8062093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
8062093
Voltage Supervisors 8062093
MC34064P-5RAG, ANA UNDER 5V SENSE CRKT

MC34064P-5RAG, ANA UNDER 5V SENSE CRKT

Supplier's Site
Voltage Supervisors - 1630562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1630562
Voltage Supervisors 1630562
MC34064P-5RAG, ANA UNDER 5V SENSE CRKT

MC34064P-5RAG, ANA UNDER 5V SENSE CRKT

Supplier's Site
Supervisors - MC34064P-5RAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet
Supervisors - MC34064P-5RAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
4.5V 4.7V 390uA Voltage Supervisor IC
691-MC34064P-5RAG
4.5V 4.7V 390uA Voltage Supervisor IC 691-MC34064P-5RAG
Voltage Detector IC, 4.5V-4.7V, TO-92, 390uA Product overview: MC34064P-5RAG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 4.7V, 390uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 4.7V, 390uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34064P-5RAG can be used for catalog matching and distributor lookup.

Voltage Detector IC, 4.5V-4.7V, TO-92, 390uA Product overview: MC34064P-5RAG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 4.7V, 390uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 4.7V, 390uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34064P-5RAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MC34064P-5RAG - 126986-MC34064P-5RAG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC34064P-5RAG
126986-MC34064P-5RAG
PMIC - PMIC - Supervisors - MC34064P-5RAG 126986-MC34064P-5RAG
Manufacturer: ON Semiconductor Win Source Part Number: 126986-MC34064P-5RAG Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3

Manufacturer: ON Semiconductor
Win Source Part Number: 126986-MC34064P-5RAG
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3

Buy Now Datasheet
PMIC - Supervisors - MC34064P-5RAG - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC34064P-5RAG
PMIC - Supervisors MC34064P-5RAG
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC34064P-5RAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC34064P-5RAG
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC34064P-5RAG
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site
Voltage Sensing Circuit 390 Ua, 6.5V, To92-3; Threshold Voltage Onsemi - 45J1212 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Sensing Circuit 390 Ua, 6.5V, To92-3; Threshold Voltage Onsemi
45J1212
Voltage Sensing Circuit 390 Ua, 6.5V, To92-3; Threshold Voltage Onsemi 45J1212
VOLTAGE SENSING CIRCUIT 390 uA, 6.5V, TO92-3; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE SENSING CIRCUIT 390 uA, 6.5V, TO92-3; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Supervisor, 390Ua, 6.5V, To-92-3; Threshold Voltage Onsemi - 29X6059 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 390Ua, 6.5V, To-92-3; Threshold Voltage Onsemi
29X6059
Voltage Supervisor, 390Ua, 6.5V, To-92-3; Threshold Voltage Onsemi 29X6059
VOLTAGE SUPERVISOR, 390UA, 6.5V, TO-92-3; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:-RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 390UA, 6.5V, TO-92-3; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MC34064P-5RAG
Supervisory Circuits MC34064P-5RAG
Supervisory Circuits 4.59V UnderVoltage Sensing Circuit

Supervisory Circuits 4.59V UnderVoltage Sensing Circuit

Buy Now Datasheet
Supervisors - MC34064P-5RAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC34064P-5RAG
Supervisors MC34064P-5RAG
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 8062093P 8062093 MC34064P-5RAGOSCT-ND 691-MC34064P-5RAG 126986-MC34064P-5RAG MC34064P-5RAG MC34064P-5RAG 45J1212 MC34064P-5RAG MC34064P-5RAG
Product Name Voltage Supervisors Voltage Supervisors Supervisors 4.5V 4.7V 390uA Voltage Supervisor IC PMIC - PMIC - Supervisors - MC34064P-5RAG PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Sensing Circuit 390 Ua, 6.5V, To92-3; Threshold Voltage Onsemi Supervisory Circuits Supervisors
Number of Supplies 1 1 1 1; 1 1; 1 1; 1Monitors
Output Options Open Collector Open Collector Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type To-92 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92 TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) TO-226-3, TO-92-3 Long Body (Formed Leads)
Pins 3 3
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management - BQ2083DBTR-V133 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details