Supervisory Circuit, 4.6V Reset, 1-Out, TO-92 Product overview: MC34064P-5G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34064P-5G can be used for catalog matching and distributor lookup.
uP undervoltage senseIC,MC34064P-5 4.61V
uP undervoltage senseIC,MC34064P-5 4.61V
uP undervoltage senseIC,MC34064P-5 4.61V
Manufacturer: ON Semiconductor
Win Source Part Number: 074515-MC34064P-5G
Packaging: Bulk
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.6V
Family Name: MC34064
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Alternative Parts (Cross-Reference): MAX809MEUR+T; MAX809ZEUR-T; MAX809SEUR+T;
Introduction Date: August 15, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Automotive, Industrial, Power Management
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
VOLTAGE SENSING CIRCUIT, 390uA, 6.5V, 3-TO-92; Threshold Voltage:4.59V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
VOLT SENSE CIRCUIT, 34064, TO-92-3; Threshold Voltage:4.59V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:-; RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Supervisory Circuits 4.59V UnderVoltage Sensing Circuit
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MC34064P-5G | 5165067 | 5165067P | 074515-MC34064P-5G | MC34064P-5GOS-ND | 45J1211 | MC34064P-5G | MC34064P-5G | MC34064P-5G |
| Product Name | 4.6V Voltage Supervisor IC | Voltage Supervisors | Voltage Supervisors | PMIC - PMIC - Supervisors - MC34064P-5G | Supervisors | Voltage Sensing Circuit, 390Ua, 6.5V, 3-To-92; Threshold Voltage Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Type | TO-92 | To-92 | TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body | TO-226-3, TO-92-3 Long Body | ||||
| IQ | 390 µA | ||||||||
| Supply Voltage | 1 to 6.5 volts | 1 to 6.5 volts | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |