Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:Micro; No. of Pins:8Pins; Delay Time:-; Operating Temperature Min:0°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 61AC0298 |
| Product Name | Threshold Voltage Onsemi |
| Number of Supplies | 1; 1Monitors |