Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
IC SUPERVISOR 1 CHANNEL MICRO8
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
IC SUPERVISOR 1 CHANNEL MICRO8
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC34064DM-5R2OS-ND | MC34064DM-5R2 | MC34064DM-5R2 | MC34064DM-5R2 |
| Product Name | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |
| Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP |