onsemi Voltage Supervisors MC34064D-5R2G

Description
Undervoltage Sensing Circuit 4.61V SOIC8
Request a Quote Datasheet
Description
Undervoltage Sensing Circuit 4.61V SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 6888825P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6888825P
Voltage Supervisors 6888825P
Undervoltage Sensing Circuit 4.61V SOIC8

Undervoltage Sensing Circuit 4.61V SOIC8

Supplier's Site
Voltage Supervisors - 6888825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6888825
Voltage Supervisors 6888825
Undervoltage Sensing Circuit 4.61V SOIC8

Undervoltage Sensing Circuit 4.61V SOIC8

Supplier's Site
Voltage Supervisors - 1220097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1220097
Voltage Supervisors 1220097
Undervoltage Sensing Circuit 4.61V SOIC8

Undervoltage Sensing Circuit 4.61V SOIC8

Supplier's Site
Supervisors - MC34064D-5R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - MC34064D-5R2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - MC34064D-5R2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - MC34064D-5R2G - 022679-MC34064D-5R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC34064D-5R2G
022679-MC34064D-5R2G
PMIC - PMIC - Supervisors - MC34064D-5R2G 022679-MC34064D-5R2G
Manufacturer: ON Semiconductor Win Source Part Number: 022679-MC34064D-5R2G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Test & Measurement

Manufacturer: ON Semiconductor
Win Source Part Number: 022679-MC34064D-5R2G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Test & Measurement

Buy Now Datasheet
Singapore, Singapore
4.7V 60mA SOIC Voltage Supervisor IC
691-MC34064D-5R2G
4.7V 60mA SOIC Voltage Supervisor IC 691-MC34064D-5R2G
Voltage Detector IC, 4.5-4.7V Reset, SOIC-8, 60mA Product overview: MC34064D-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 60mA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7V, 60mA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34064D-5R2G can be used for catalog matching and distributor lookup.

Voltage Detector IC, 4.5-4.7V Reset, SOIC-8, 60mA Product overview: MC34064D-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 60mA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7V, 60mA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34064D-5R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC34064D-5R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC34064D-5R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC34064D-5R2G
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Voltage Sensing Circuit 390 Ua, 6.5V, 8-Soic; Threshold Voltage Onsemi - 45J1210 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Sensing Circuit 390 Ua, 6.5V, 8-Soic; Threshold Voltage Onsemi
45J1210
Voltage Sensing Circuit 390 Ua, 6.5V, 8-Soic; Threshold Voltage Onsemi 45J1210
VOLTAGE SENSING CIRCUIT 390 uA, 6.5V, 8-SOIC; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

VOLTAGE SENSING CIRCUIT 390 uA, 6.5V, 8-SOIC; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Voltage Supervisor, 390Ua, 6.5V, Soic-8; Threshold Voltage Onsemi - 29X6058 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 390Ua, 6.5V, Soic-8; Threshold Voltage Onsemi
29X6058
Voltage Supervisor, 390Ua, 6.5V, Soic-8; Threshold Voltage Onsemi 29X6058
VOLTAGE SUPERVISOR, 390UA, 6.5V, SOIC-8; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:- RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 390UA, 6.5V, SOIC-8; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MC34064D-5R2G
Supervisory Circuits MC34064D-5R2G
Supervisory Circuits 4.59V UnderVoltage Sensing Circuit

Supervisory Circuits 4.59V UnderVoltage Sensing Circuit

Buy Now Datasheet
PMIC - Supervisors - MC34064D-5R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC34064D-5R2G
PMIC - Supervisors MC34064D-5R2G
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Supervisors - MC34064D-5R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC34064D-5R2G
Supervisors MC34064D-5R2G
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 6888825P 6888825 MC34064D-5R2GOSTR-ND 022679-MC34064D-5R2G 691-MC34064D-5R2G MC34064D-5R2G 45J1210 MC34064D-5R2G MC34064D-5R2G MC34064D-5R2G
Product Name Voltage Supervisors Voltage Supervisors Supervisors PMIC - PMIC - Supervisors - MC34064D-5R2G 4.7V 60mA SOIC Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Sensing Circuit 390 Ua, 6.5V, 8-Soic; Threshold Voltage Onsemi Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1 1; 1Monitors 1; 1
Output Options Open Collector Open Collector Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOIC; Soic SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Pins 8 8
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products