onsemi DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards MC34063SMDINVEVB

Description
MC34063 - DC/DC, Negative Inverter 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
MC34063 - DC/DC, Negative Inverter 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - MC34063SMDINVEVBOS-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
MC34063SMDINVEVBOS-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards MC34063SMDINVEVBOS-ND
MC34063 - DC/DC, Negative Inverter 1, Non-Isolated Outputs Evaluation Board

MC34063 - DC/DC, Negative Inverter 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MC34063SMDINVEVB - 763340-MC34063SMDINVEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MC34063SMDINVEVB
763340-MC34063SMDINVEVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MC34063SMDINVEVB 763340-MC34063SMDINVEVB
Manufacturer: ON Semiconductor Win Source Part Number: 763340-MC34063SMDINV EVB Regulator Topology: Inverting Voltage - Output: -12V Voltage - Input: 5V Main Purpose: DC/DC, Negative Inverter Frequency - Switching: 100kHz Supplied Contents: Board(s) Output Current: 50mA Utilized IC / Part: MC34063 Family Name: MC34063 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 763340-MC34063SMDINVEVB
Regulator Topology: Inverting
Voltage - Output: -12V
Voltage - Input: 5V
Main Purpose: DC/DC, Negative Inverter
Frequency - Switching: 100kHz
Supplied Contents: Board(s)
Output Current: 50mA
Utilized IC / Part: MC34063
Family Name: MC34063
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
MC34063SMDINVEVB
Power Management IC Development Tools MC34063SMDINVEVB
Power Management IC Development Tools MC34063A EVAL BRD

Power Management IC Development Tools MC34063A EVAL BRD

Buy Now Datasheet
A, Voltage Inverting Regulator, Evaluation Board; Silicon Manufacturer Onsemi - 73R4596 - Newark, An Avnet Company
Chicago, IL, United States
A, Voltage Inverting Regulator, Evaluation Board; Silicon Manufacturer Onsemi
73R4596
A, Voltage Inverting Regulator, Evaluation Board; Silicon Manufacturer Onsemi 73R4596
A, VOLTAGE INVERTING REGULATOR, EVALUATION BOARD; Silicon Manufacturer:On Semiconductor; Silicon Core Number:MC34063; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Voltage Regulator; Product Range:- RoHS Compliant: Yes

A, VOLTAGE INVERTING REGULATOR, EVALUATION BOARD; Silicon Manufacturer:On Semiconductor; Silicon Core Number:MC34063; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Voltage Regulator; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number MC34063SMDINVEVBOS-ND 763340-MC34063SMDINVEVB MC34063SMDINVEVB 73R4596
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MC34063SMDINVEVB Power Management IC Development Tools A, Voltage Inverting Regulator, Evaluation Board; Silicon Manufacturer Onsemi
Supported System Power; DC/DC, Negative Inverter Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

TB for BAT-7+ (WITH CONN) - TB-BAT-7C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2864000 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; 802.11 b/g/n
Ports Wireless
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details