onsemi DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards MC34063LBKEVB

Description
MC34063 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
MC34063 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - MC34063LBKEVBOS-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
MC34063LBKEVBOS-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards MC34063LBKEVBOS-ND
MC34063 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

MC34063 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1077296-MC34063LBKEVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1077296-MC34063LBKEVB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1077296-MC34063LBKEVB
Win Source Part Number: 1077296-MC34063LBKEV B Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 100mA Voltage - Input: 12V Main Purpose: DC/DC, Step Down Frequency - Switching: 100kHz Supplied Contents: Board(s) Utilized IC / Part: MC34063 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): MC34063LBKEVBMC34063 LBKEVB.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: onsemi Other Names: MC34063LBKEVBOS Base Product Number: MC34063

Win Source Part Number: 1077296-MC34063LBKEVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 100mA
Voltage - Input: 12V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 100kHz
Supplied Contents: Board(s)
Utilized IC / Part: MC34063
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): MC34063LBKEVBMC34063LBKEVB.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.82.0000
Mfr: onsemi
Other Names: MC34063LBKEVBOS
Base Product Number: MC34063

Buy Now Datasheet
A, Buck Regulator, Evaluation Board; Silicon Manufacturer Onsemi - 73R4593 - Newark, An Avnet Company
Chicago, IL, United States
A, Buck Regulator, Evaluation Board; Silicon Manufacturer Onsemi
73R4593
A, Buck Regulator, Evaluation Board; Silicon Manufacturer Onsemi 73R4593
A, BUCK REGULATOR, EVALUATION BOARD; Silicon Manufacturer:On Semiconductor; Silicon Core Number:MC34063; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Buck Regulator; Product Range:- RoHS Compliant: Yes

A, BUCK REGULATOR, EVALUATION BOARD; Silicon Manufacturer:On Semiconductor; Silicon Core Number:MC34063; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Buck Regulator; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - MC34063LBKEVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
MC34063LBKEVB
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards MC34063LBKEVB
EVAL BOARD FOR MC34063LBK

EVAL BOARD FOR MC34063LBK

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
MC34063LBKEVB
Power Management IC Development Tools MC34063LBKEVB
Power Management IC Development Tools MC34063A EVAL BRD

Power Management IC Development Tools MC34063A EVAL BRD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number MC34063LBKEVBOS-ND 1077296-MC34063LBKEVB 73R4593 MC34063LBKEVB MC34063LBKEVB
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS A, Buck Regulator, Evaluation Board; Silicon Manufacturer Onsemi Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Supported System Power; DC/DC, Step Down Buck Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2353928 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,LHA-1H+,FG873,50 OHM - TB-819-1H+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Evaluation Boards - BTG7090-1EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details