onsemi DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards MC34063LBBGEVB

Description
MC34063A - DC/DC, Negative Inverter 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
MC34063A - DC/DC, Negative Inverter 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - MC34063LBBGEVBOS-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
MC34063LBBGEVBOS-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards MC34063LBBGEVBOS-ND
MC34063A - DC/DC, Negative Inverter 1, Non-Isolated Outputs Evaluation Board

MC34063A - DC/DC, Negative Inverter 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MC34063LBBGEVB - 763339-MC34063LBBGEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MC34063LBBGEVB
763339-MC34063LBBGEVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MC34063LBBGEVB 763339-MC34063LBBGEVB
Manufacturer: ON Semiconductor Win Source Part Number: 763339-MC34063LBBGEV B Regulator Topology: Inverting Voltage - Output: -12V Voltage - Input: 3 V ~ 40 V Main Purpose: DC/DC, Negative Inverter Frequency - Switching: 100kHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: MC34063A Family Name: MC34063 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 763339-MC34063LBBGEVB
Regulator Topology: Inverting
Voltage - Output: -12V
Voltage - Input: 3 V ~ 40 V
Main Purpose: DC/DC, Negative Inverter
Frequency - Switching: 100kHz
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: MC34063A
Family Name: MC34063
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - MC34063LBBGEVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
MC34063LBBGEVB
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards MC34063LBBGEVB
BOARD EVAL FOR MC34063AP1

BOARD EVAL FOR MC34063AP1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number MC34063LBBGEVBOS-ND 763339-MC34063LBBGEVB MC34063LBBGEVB
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MC34063LBBGEVB Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Negative Inverter
Unlock Full Specs
to access all available technical data

Similar Products

TB for BAT-3+ (WITH CONN) - TB-BAT-3C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2473249 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; IoT WiFi Application
Ports Wireless
View Details