onsemi Dc/dc Conv, 3A, 100Khz, Soic-8; Topology Onsemi MC34063ADR2G

Description
DC/DC CONV, 3A, 100KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:1.25V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, 3A, 100KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:1.25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, 3A, 100Khz, Soic-8; Topology Onsemi - 81Y6593 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 3A, 100Khz, Soic-8; Topology Onsemi
81Y6593
Dc/dc Conv, 3A, 100Khz, Soic-8; Topology Onsemi 81Y6593
DC/DC CONV, 3A, 100KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:1.25V RoHS Compliant: Yes

DC/DC CONV, 3A, 100KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:1.25V RoHS Compliant: Yes

Supplier's Site Datasheet
Step-Up/step-Down/invert Regulator, 8-Soic Full Reel; Topology Onsemi - 88H4730 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up/step-Down/invert Regulator, 8-Soic Full Reel; Topology Onsemi
88H4730
Step-Up/step-Down/invert Regulator, 8-Soic Full Reel; Topology Onsemi 88H4730
STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-SOIC FULL REEL; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; MSL:- RoHS Compliant: Yes

STEP-UP/STEP-DOWN/INVERT REGULATOR, 8-SOIC FULL REEL; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 81Y6593 88H4730
Product Name Dc/dc Conv, 3A, 100Khz, Soic-8; Topology Onsemi Step-Up/step-Down/invert Regulator, 8-Soic Full Reel; Topology Onsemi
Input Voltage 3 to 40 volts 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details