onsemi Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,soic-8 Rohs Compliant Onsemi MC34063ADG

Description
DC-DC Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes
Description
DC-DC Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Switching Buck, Boost, Inverting Regulator from Onsemi operates within an input voltage range of 3V to 40V and provides an adjustable output voltage from 1.25V to 40V, with a maximum output current of 1.5A. This regulator is designed for versatility in various applications, allowing for step-down, step-up, and inverting configurations with minimal external components. It features a low standby current, current limiting, and a precision reference voltage of 2%. The device can operate at a frequency of up to 100 kHz and is available in a SOIC-8 package that is RoHS compliant. Additionally, the NCV prefix indicates suitability for automotive applications, meeting AEC-Q100 qualification standards.

Datasheet Summary
Powered by GS/AI

The DC-DC Switching Buck, Boost, Inverting Regulator from Onsemi operates within an input voltage range of 3V to 40V and provides an adjustable output voltage from 1.25V to 40V, with a maximum output current of 1.5A. This regulator is designed for versatility in various applications, allowing for step-down, step-up, and inverting configurations with minimal external components. It features a low standby current, current limiting, and a precision reference voltage of 2%. The device can operate at a frequency of up to 100 kHz and is available in a SOIC-8 package that is RoHS compliant. Additionally, the NCV prefix indicates suitability for automotive applications, meeting AEC-Q100 qualification standards.

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,soic-8 Rohs Compliant Onsemi - 97K4679 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,soic-8 Rohs Compliant Onsemi
97K4679
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,soic-8 Rohs Compliant Onsemi 97K4679
DC-DC Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes

DC-DC Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi - 45J1208 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi
45J1208
Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi 45J1208
STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes

STEP-UP/STEP-DOWN/INVERT REGULATOR, 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 97K4679 45J1208
Product Name Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,soic-8 Rohs Compliant Onsemi Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details