onsemi Pwm Contr, Voltage-Mode, 42V, Soic-14; Input Voltage Onsemi MC34060ADG

Description
PWM CONTR, VOLTAGE-MODE, 42V, SOIC-14; Input Voltage:15V; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:200kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTR, VOLTAGE-MODE, 42V, SOIC-14; Input Voltage:15V; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:200kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Contr, Voltage-Mode, 42V, Soic-14; Input Voltage Onsemi - 42K0644 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Contr, Voltage-Mode, 42V, Soic-14; Input Voltage Onsemi
42K0644
Pwm Contr, Voltage-Mode, 42V, Soic-14; Input Voltage Onsemi 42K0644
PWM CONTR, VOLTAGE-MODE, 42V, SOIC-14; Input Voltage:15V; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:200kHz; Product Range:- RoHS Compliant: Yes

PWM CONTR, VOLTAGE-MODE, 42V, SOIC-14; Input Voltage:15V; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:200kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 42K0644
Product Name Pwm Contr, Voltage-Mode, 42V, Soic-14; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 7 to 40 volts
DC Input 7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU5A0004FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-Ace AC Drive - FRN0001E2S-7GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
ENCL 108A Controller SMC-3 - 150C-D10JAD-3-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 29846 watts
View Details