onsemi Pwm Controller, 400Khz, 30V, Dip-16; Input Voltage Onsemi MC34025PG

Description
PWM CONTROLLER, 400KHZ, 30V, DIP-16; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Operating RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 400KHZ, 30V, DIP-16; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 400Khz, 30V, Dip-16; Input Voltage Onsemi - 13AC3639 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 400Khz, 30V, Dip-16; Input Voltage Onsemi
13AC3639
Pwm Controller, 400Khz, 30V, Dip-16; Input Voltage Onsemi 13AC3639
PWM CONTROLLER, 400KHZ, 30V, DIP-16; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 400KHZ, 30V, DIP-16; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 13AC3639
Product Name Pwm Controller, 400Khz, 30V, Dip-16; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 10 to 30 volts
DC Input 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

GA800 Drive - GA80U5192AWM - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed
Motor / System Induction; Synchronous
Setup Computer; Control Panel
View Details
FRENIC-Ace AC Drive - FRN0056E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details