onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC34025PG MC34025PG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073478-MC34025PG Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 9.2V Duty Cycle: 45% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: 8.4 V to 30 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073478-MC34025PG Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 9.2V Duty Cycle: 45% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: 8.4 V to 30 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC34025PG - 1073478-MC34025PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC34025PG
1073478-MC34025PG
PMIC - PMIC - AC DC Converters, Offline Switchers - MC34025PG 1073478-MC34025PG
Manufacturer: ON Semiconductor Win Source Part Number: 1073478-MC34025PG Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 9.2V Duty Cycle: 45% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: 8.4 V to 30 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073478-MC34025PG
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 9.2V
Duty Cycle: 45%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: 8.4 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400kHz Power Management IC
748-MC34025PG
400kHz Power Management IC 748-MC34025PG
PWM Controller, DC/DC, Push-Pull, 400kHz, 2-Out, PDIP Product overview: MC34025PG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC34025PG can be used for catalog matching and distributor lookup.

PWM Controller, DC/DC, Push-Pull, 400kHz, 2-Out, PDIP Product overview: MC34025PG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC34025PG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MC34025PG - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
MC34025PG
AC DC Converters, Offline Switches MC34025PG
IC OFFLINE SW HALF-BRDG 16DIP

IC OFFLINE SW HALF-BRDG 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1073478-MC34025PG 748-MC34025PG MC34025PG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC34025PG 400kHz Power Management IC AC DC Converters, Offline Switches
Configuration / Function Half-Bridge
Package Type DIP; Other; 16-PDIP Other; PDIP DIP; Other; 16-DIP (0.300", 7.62mm)
Life Cycle Stage Declining; Not For New Designs
Special Features Internal Current Limit; Frequency Control, Soft Start
fsw 1000 kHz 1000 kHz
Unlock Full Specs
to access all available technical data