The MC34025P is a high-speed, double-ended PWM controller designed for off-line and DC-to-DC converter applications, featuring dual high-current totem pole outputs for driving power MOSFETs. It is packaged in a PDIP-16 case with dimensions of 10.15 to 10.45 mm in length and 7.40 to 7.60 mm in width. The device operates with a maximum duty cycle of 45%, supports voltage or current mode control up to 1.0 MHz, and includes an internally trimmed oscillator, error amplifier, and protective features such as undervoltage lockout with hysteresis and cycle-by-cycle current limiting. It has a startup current of 500 μA typical, operates with a supply voltage up to 30 V, and is specified for ambient temperatures from 0 to +70 °C. The part is Pb-free, halogen-free, and RoHS compliant.
2A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDIP16, PLASTIC, DIP-16 Product overview: MC34025P from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1000kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, 1000kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC34025P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-MC34025P |
| Product Name | 2A 1000kHz DIP Power Management IC |
| Package Type | Other; PDIP |