Manufacturer: ON Semiconductor
Win Source Part Number: 022669-MC34025DWR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 9.2V
Duty Cycle: 45%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Family Name: MC34025
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.4 V to 30 V
Alternative Parts (Cross-Reference): UC28025DWR; UC28025DWG4; UC28025DW; UC2825DW/1;
Introduction Date: June 11, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
High Speed Double-Ended PWM Controller, SO-16 WB, 1000-REEL Product overview: MC34025DWR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC34025DWR2G can be used for catalog matching and distributor lookup.
IC OFFLINE SW HALF-BRDG 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 022669-MC34025DWR2G | 748-MC34025DWR2G | MC34025DWR2G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MC34025DWR2G | Power Management IC | AC DC Converters, Offline Switches |
| Configuration / Function | Half-Bridge | ||
| Package Type | SOIC; Other; 16-SOIC | Other; SOIC W | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) |
| Life Cycle Stage | Declining; Not For New Designs | ||
| Special Features | Internal Current Limit; Frequency Control, Soft Start | ||
| fsw | 1000 kHz | 1000 kHz |