The MC34025DWR2 is a high-speed, fixed-frequency, double-ended PWM controller in an SOIC-16WB package, designed for off-line and DC-to-DC converter applications. It features dual high-current totem pole outputs capable of sourcing or sinking up to 0.5 A DC and 2.0 A in pulsed operation, with a maximum switching frequency of 1.0 MHz. The device operates with a 5.1 V internally trimmed reference, includes input undervoltage lockout with hysteresis, and supports both voltage and current mode control. Maximum duty cycle is 45%, adjustable externally. The SOIC-16WB package measures 10.15 mm to 10.45 mm in length, 7.40 mm to 7.60 mm in width, and has a body height of 2.35 mm to 2.65 mm. It is RoHS compliant and Pb-free. Operating ambient temperature range is 0°C to +70°C. Thermal resistance junction-to-air is 145°C/W. Propagation delay to outputs is 50 ns, and soft-start charge current is 3.0 µA to 20 µA.
2A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO16, SOIC-16 Product overview: MC34025DWR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, 1000kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC34025DWR2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-MC34025DWR2 |
| Product Name | 2A 1000kHz SOIC Power Management IC |
| Package Type | Other; SOIC |