onsemi Pwm Controller, 30V, 16-Dip; Input Voltage Onsemi MC34023PG

Description
PWM CONTROLLER, 30V, 16-DIP; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 30V, 16-DIP; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 30V, 16-Dip; Input Voltage Onsemi - 61K0888 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 30V, 16-Dip; Input Voltage Onsemi
61K0888
Pwm Controller, 30V, 16-Dip; Input Voltage Onsemi 61K0888
PWM CONTROLLER, 30V, 16-DIP; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 30V, 16-DIP; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 61K0888
Product Name Pwm Controller, 30V, 16-Dip; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 10 to 30 volts
DC Input 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
DRV8313 2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) - DRV8313PWP - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers