High Speed Single-Ended PWM Controller, PDIP-16, 25-TUBE Product overview: MC34023PG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC34023PG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1073477-MC34023PG
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 9.2V
Duty Cycle: 90%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: 8.4 V to 30 V
Alternative Parts (Cross-Reference): UC2823N; MC34023P; MC34023PG; MC33023DWR2;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-MC34023PG | 1073477-MC34023PG |
| Product Name | Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - MC34023PG |
| Package Type | Other; PDIP | DIP; Other; 16-PDIP |
| Output Voltage | 13.5 volts | |
| IOUT | 0.5000 amps | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |
| Configuration / Function | Forward |