The MC34023P is a high-speed, fixed-frequency, single-ended PWM controller in a PDIP-16 package, designed for off-line and DC-to-DC converter applications. It features a high-current totem pole output, an internally trimmed reference, a wide bandwidth error amplifier, and cycle-by-cycle current limiting with latching protection. The device operates with a maximum duty cycle of 90%, supports voltage or current mode control up to 1.0 MHz, and has a startup current of 500 µA typical. The operating ambient temperature range is 0°C to +70°C. The package dimensions are 18.80 to 19.55 mm in length, 6.35 to 6.85 mm in width, and 3.69 to 4.44 mm in lead pitch.
2A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDIP16, PLASTIC, DIP-16 Product overview: MC34023P from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1000kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, 1000kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC34023P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-MC34023P |
| Product Name | 2A 1000kHz DIP Power Management IC |
| Package Type | Other; PDIP |