onsemi Low-Power LDO Voltage Regulator IC MC33765DTBG

Description
Very Low Dropout/Ultra Low Noise 5 Outputs Voltage Regulator Product overview: MC33765DTBG from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC33765DTBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Very Low Dropout/Ultra Low Noise 5 Outputs Voltage Regulator Product overview: MC33765DTBG from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC33765DTBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power LDO Voltage Regulator IC
699-MC33765DTBG
Low-Power LDO Voltage Regulator IC 699-MC33765DTBG
Very Low Dropout/Ultra Low Noise 5 Outputs Voltage Regulator Product overview: MC33765DTBG from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC33765DTBG can be used for catalog matching and distributor lookup.

Very Low Dropout/Ultra Low Noise 5 Outputs Voltage Regulator Product overview: MC33765DTBG from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC33765DTBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC33765DTBG - 1218485-MC33765DTBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC33765DTBG
1218485-MC33765DTBG
PMIC - PMIC - Voltage Regulators - Linear - MC33765DTBG 1218485-MC33765DTBG
Manufacturer: ON Semiconductor Win Source Part Number: 1218485-MC33765DTBG Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Number of Regulators: 5 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 30mA, 40mA, 50mA, 150mA, 60mA Output Voltage: 2.8V, 2.8V, 2.8V, 2.8V, 2.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 470μA PSRR: 60dB ~ 45dB (1kHz ~ 10kHz), 60dB ~ 22dB (1kHz ~ 100kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Voltage Input MAX: 5.3V Voltage Dropout (Maximum): 0.17V @ 30mA, 1.7V @ 40mA, 1.7V @ 50mA, 0.3V @ 150mA, 0.17V @ 60mA Alternative Parts (Cross-Reference): MC33765DTBR2G; MC33765DTBG; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1218485-MC33765DTBG
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Number of Regulators: 5
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 30mA, 40mA, 50mA, 150mA, 60mA
Output Voltage: 2.8V, 2.8V, 2.8V, 2.8V, 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 470μA
PSRR: 60dB ~ 45dB (1kHz ~ 10kHz), 60dB ~ 22dB (1kHz ~ 100kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Voltage Input MAX: 5.3V
Voltage Dropout (Maximum): 0.17V @ 30mA, 1.7V @ 40mA, 1.7V @ 50mA, 0.3V @ 150mA, 0.17V @ 60mA
Alternative Parts (Cross-Reference): MC33765DTBR2G; MC33765DTBG;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC33765DTBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC33765DTBG
PMIC - Voltage Regulators - Linear MC33765DTBG
IC REG LIN 2.8V QUAD 16TSSOP

IC REG LIN 2.8V QUAD 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MC33765DTBG 1218485-MC33765DTBG MC33765DTBG
Product Name Low-Power LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC33765DTBG PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube SSOP; Other; 16-TSSOP (0.173", 4.40mm Width)
Output Voltage 2.8 volts 2.8 volts
IOUT 0.0300 to 0.0600 amps 0.0300 to 0.0600 amps 0.0300 to 0.0600 amps
Dropout Voltage 0.1700 volts 0.1700 volts
Unlock Full Specs
to access all available technical data