Manufacturer: ON Semiconductor
Win Source Part Number: 111245-MC33765DTB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.11V @ 150mA, 0.11V @ 150mA, 0.11V @ 150mA, 0.17V @ 150mA, 0.11V @ 150mA
Number of Regulators: 5
Output Type: Fixed
Control Features: Enable
Output Current: 30mA, 40mA, 50mA, 150mA, 60mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Maximum Input Voltage: 5.3V
Nominal Output Voltage (Min/Fixed): 2.8V, 2.8V, 2.8V, 2.8V, 2.8V
Dropout Voltage-Max: 0.17V @ 30mA, 1.7V @ 40mA, 1.7V @ 50mA, 0.3V @ 150mA, 0.17V @ 60mA
Operating Supply Current: 470μA
PSRR: 60dB to 45dB (1kHz to 10kHz), 60dB to 22dB (1kHz to 100kHz)
Protection Features: Over Current, Over Temperature
IC REG LDO 2.8V 16TSSOP Product overview: MC33765DTB from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC33765DTB can be used for catalog matching and distributor lookup.
IC REG LIN 2.8V QUAD 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 111245-MC33765DTB | 699-MC33765DTB | MC33765DTB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC33765DTB | 2.8V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Package Type | SSOP; Other; 16-TSSOP | Other; Tube/Rail | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |