onsemi Ldo Voltage Regulator, 5.0V, 80Ma, 5-Sot-23; Output Type Onsemi MC33761SNT1-050G

Description
LDO VOLTAGE REGULATOR, 5.0V, 80mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:160mV; No. of Pins:5Pins RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 5.0V, 80mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:160mV; No. of Pins:5Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5.0V, 80Ma, 5-Sot-23; Output Type Onsemi - 83H7303 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5.0V, 80Ma, 5-Sot-23; Output Type Onsemi
83H7303
Ldo Voltage Regulator, 5.0V, 80Ma, 5-Sot-23; Output Type Onsemi 83H7303
LDO VOLTAGE REGULATOR, 5.0V, 80mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:160mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5.0V, 80mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:160mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 83H7303
Product Name Ldo Voltage Regulator, 5.0V, 80Ma, 5-Sot-23; Output Type Onsemi
Input Voltage 0.0 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details