The MC33761SNT1-030 is a low dropout (LDO) voltage regulator designed for applications requiring ultra-low noise performance. It achieves a noise level of 40 µVRMS without the need for an external bypass capacitor, making it suitable for noise-sensitive circuits such as VCOs and RF stages. The device operates with a nominal output current of 80 mA and can handle peak currents up to 100 mA. It features a fast response time of 40 µs from OFF to ON, which is beneficial for portable applications. The regulator has a typical dropout voltage of 90 mV at 30 mA and 160 mV at 80 mA, with a static line regulation better than -75 dB, ensuring stable output under varying input conditions. It supports output voltages of 2.8 V and 2.9 V, with a ripple rejection of 70 dB at 1 kHz. The operating temperature range is from -40°C to +85°C, and the device includes thermal shutdown protection. The MC33761SNT1-030 is housed in a compact SOT-23 package, making it an ideal choice for space-constrained designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC33761SNT1-030 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |