The MC33560DW is a smartcard interface IC in an SO-24W package, designed for low-power portable applications requiring compliant smartcard communication. It supports a wide battery supply voltage range of 1.8 V to 6.6 V and integrates a DC-DC converter to generate programmable VCC outputs of 3.0 V or 5.0 V for card operation. The device features a maximum standby quiescent current of 30 μA, synchronized clock generation, chip select for parallel coupler operation, and ESD protection of 4.0 kV on card interface pins. Operating temperature range is -25°C to +85°C. It is fully compatible with ISO 7816-3 and includes fault monitoring, current limiting, and controlled power sequencing for signal integrity.
Power Management and Interface IC for Smartcard Readers and Couplers, SOIC−24 WB, 30-TUBE Product overview: MC33560DW from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MC33560DW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 407-MC33560DW |
| Product Name | SOIC Power Management IC |
| Package Type | Other; SOIC |