The MC33560 is a power management and interface IC for smartcard reader applications, designed to manage smart and memory cards with a microcontroller interface and support parallel coupler operation via a chip select pin. It is available in a TSSOP-24 package and operates over a battery supply voltage range of 1.8 V to 6.6 V, with a standby quiescent current of 30 µA maximum. The device includes a self-contained DC-DC converter to generate programmable VCC voltages of 3.0 V or 5.0 V, a programmable card clock generator, and fault monitoring with current limiting and short-circuit protection on all card outputs. It meets ISO 7816-3 standards and provides 4.0 kV ESD protection on card interface pins. The operating temperature range is -25°C to +85°C.
Power Management and Interface IC for Smartcard Readers and Couplers, TSSOP 24 LEAD, 2500-REEL Product overview: MC33560DTBR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MC33560DTBR2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 407-MC33560DTBR2 |
| Product Name | TSSOP Power Management IC |
| Package Type | Other; TSSOP |