onsemi Ldo Voltage Reg, 3.3V, 0.3A, Sot-223-4; Output Type Onsemi MC33375ST-3.3T3G

Description
LDO VOLTAGE REG, 3.3V, 0.3A, SOT-223-4; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REG, 3.3V, 0.3A, SOT-223-4; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Reg, 3.3V, 0.3A, Sot-223-4; Output Type Onsemi - 45J1199 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 3.3V, 0.3A, Sot-223-4; Output Type Onsemi
45J1199
Ldo Voltage Reg, 3.3V, 0.3A, Sot-223-4; Output Type Onsemi 45J1199
LDO VOLTAGE REG, 3.3V, 0.3A, SOT-223-4; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REG, 3.3V, 0.3A, SOT-223-4; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Reg, 3.3V, 0.3A, Sot-223-4; Output Type Onsemi - 29X6057 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 3.3V, 0.3A, Sot-223-4; Output Type Onsemi
29X6057
Ldo Voltage Reg, 3.3V, 0.3A, Sot-223-4; Output Type Onsemi 29X6057
LDO VOLTAGE REG, 3.3V, 0.3A, SOT-223-4; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:4Pins RoHS Compliant: Yes

LDO VOLTAGE REG, 3.3V, 0.3A, SOT-223-4; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, 0.26Vdo, 0.3A, 3.3V, 4Sot223; Output Type Onsemi - 74AC1421 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.26Vdo, 0.3A, 3.3V, 4Sot223; Output Type Onsemi
74AC1421
Ldo, 0.26Vdo, 0.3A, 3.3V, 4Sot223; Output Type Onsemi 74AC1421
LDO, 0.26VDO, 0.3A, 3.3V, 4SOT223; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, 0.26VDO, 0.3A, 3.3V, 4SOT223; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 45J1199 29X6057
Product Name Ldo Voltage Reg, 3.3V, 0.3A, Sot-223-4; Output Type Onsemi Ldo Voltage Reg, 3.3V, 0.3A, Sot-223-4; Output Type Onsemi
Input Voltage 4.3 to 13 volts 4.3 to 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details