onsemi Ldo, Fixed, 1.8V, 0.3A, Sot-223-4 Rohs Compliant Onsemi MC33375ST-1.8T3G

Description
LDO, FIXED, 1.8V, 0.3A, SOT-223-4 ROHS COMPLIANT: YES
Datasheet
Description
LDO, FIXED, 1.8V, 0.3A, SOT-223-4 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.3A, Sot-223-4 Rohs Compliant Onsemi - 13AC3638 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.3A, Sot-223-4 Rohs Compliant Onsemi
13AC3638
Ldo, Fixed, 1.8V, 0.3A, Sot-223-4 Rohs Compliant Onsemi 13AC3638
LDO, FIXED, 1.8V, 0.3A, SOT-223-4 ROHS COMPLIANT: YES

LDO, FIXED, 1.8V, 0.3A, SOT-223-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ldo Voltage Reg, 1.8V, 0.3A, Sot-223-4; Output Type Onsemi - 26K4033 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 1.8V, 0.3A, Sot-223-4; Output Type Onsemi
26K4033
Ldo Voltage Reg, 1.8V, 0.3A, Sot-223-4; Output Type Onsemi 26K4033
LDO VOLTAGE REG, 1.8V, 0.3A, SOT-223-4; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:13V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REG, 1.8V, 0.3A, SOT-223-4; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:13V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 13AC3638 26K4033
Product Name Ldo, Fixed, 1.8V, 0.3A, Sot-223-4 Rohs Compliant Onsemi Ldo Voltage Reg, 1.8V, 0.3A, Sot-223-4; Output Type Onsemi
Input Voltage 2.8 to 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details