onsemi Ldo Voltage Regulator, 3.3V, 0.3A, 8-Soic; Output Type Onsemi MC33375D-3.3G

Description
LDO VOLTAGE REGULATOR, 3.3V, 0.3A, 8-SOIC; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:8PinsRoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 3.3V, 0.3A, 8-SOIC; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:8PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 0.3A, 8-Soic; Output Type Onsemi - 26K4030 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.3A, 8-Soic; Output Type Onsemi
26K4030
Ldo Voltage Regulator, 3.3V, 0.3A, 8-Soic; Output Type Onsemi 26K4030
LDO VOLTAGE REGULATOR, 3.3V, 0.3A, 8-SOIC; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:8PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.3A, 8-SOIC; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26K4030
Product Name Ldo Voltage Regulator, 3.3V, 0.3A, 8-Soic; Output Type Onsemi
Input Voltage 4.3 to 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details