LOW DROPOUT MICROPOWER VOLTAGE REGULATOR | IC REG LINEAR 3V 300MA 8SOIC Product overview: MC33375D-3.0R2 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC33375D-3.0R2 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3V, 0.4V Dropout, BIPolar, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC
IC REG LINEAR 3V 300MA 8SOIC
IC REG LINEAR 3V 300MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MC33375D-3.0R2 | MC33375D-3.0R2 | MC33375D-3.0R2 | MC33375D-3.0R2 | 598-MC33375D-3.0R2 |
| Product Name | 3V 300MA LDO Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 3V 300MA 8SOIC | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape and Reel | Other; SOP8 | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| IQ | 2.00E-4 amps | 2.00E-4 amps | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |