Manufacturer: ON Semiconductor
Win Source Part Number: 1218391-MC33368P
Series: GreenLine
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 10 V ~ 16 V
Part Status: Obsolete(EOL)
Mode: Critical Conduction (CRM)
Current - Startup: 16mA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): UCC2818AN; ML4824CP1; FAN4810N_Q;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
PFC IC Critical Conduction (CRM) 16-PDIP
PFC IC Critical Conduction (CRM) 16-PDIP
IC PFC CTRLR CRM 16DIP
IC PFC CTRLR CRM 16DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1218391-MC33368P | MC33368POS-ND | MC33368P | MC33368P | MC33368P |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - MC33368P | PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |