Manufacturer: ON Semiconductor
Win Source Part Number: 022659-MC33368DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 16mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control
PFC IC Critical Conduction (CRM) 16-SOIC
PFC IC Critical Conduction (CRM) 16-SOIC
IC PFC CTRLR CRM 16SOIC
PFC IC Critical Conduction (CRM) 16-SOIC
IC PFC CTRLR CRM 16SOIC
Power Factor Correction - PFC High Voltage PFC w/Critical Mode
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 022659-MC33368DR2G | MC33368DR2GOSTR-ND | MC33368DR2G | MC33368DR2G | MC33368DR2G | MC33368DR2G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - MC33368DR2G | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC |