PFC IC Critical Conduction (CRM) 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1218389-MC33368DG
Series: GreenLine
Packaging: Tube
Operating Temperature Range: -25°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width) 14 Leads
Mounting: SMD
Operating Supply Voltage: 10 V ~ 16 V
Part Status: Obsolete(EOL)
Family Name: MC33368
Mode: Critical Conduction (CRM)
Current - Startup: 16mA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): L6563S; L6563STR; MC33368PG;
Introduction Date: April 11, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC PFC CTRLR CRM 16SOIC
IC PFC CTRLR CRM 16SOIC
PFC IC Critical Conduction (CRM) 16-SOIC
Power Factor Correction - PFC High Voltage PFC w/Critical Mode
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | MC33368DGOS-ND | 1218389-MC33368DG | MC33368DG | MC33368DG | MC33368DG | MC33368DG |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - MC33368DG | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |